Vishay Intertechnology, Inc. RES 56 OHM 2% 1/4W AXIAL RLR07C56R0GSBSL

Description
RES 56ohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 56ohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56 OHM 2% 1/4W AXIAL - RLR07C56R0GSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56 OHM 2% 1/4W AXIAL
RLR07C56R0GSBSL
RES 56 OHM 2% 1/4W AXIAL RLR07C56R0GSBSL
RES 56ohm 2% 1/4W AXIAL

RES 56ohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C56R0GSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C56R0GSBSL-ND
Through Hole Resistors RLR07C56R0GSBSL-ND
56 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

56 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C56R0GSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C56R0GSBSL
Through Hole Resistors RLR07C56R0GSBSL
RES 56 OHM 2% 1/4W AXIAL

RES 56 OHM 2% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C56R0GSBSL RLR07C56R0GSBSL-ND RLR07C56R0GSBSL
Product Name RES 56 OHM 2% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 56 ohms 56 ohms 56 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details