RES 5.62Mohm 1% 1/4W AXIAL
5.62 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Resistor,Metal Film,5.62MOhms,250WV
RES 5.62M OHM 1% 1/4W AXIAL
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | RLR07C5624FRRE6 | RLR07C5624FRRE6-ND | 51C5666 | RLR07C5624FRRE6 |
| Product Name | RES 5.62M OHM 1% 1/4W AXIAL | Through Hole Resistors | Resistor,metal Film,5.62Mohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | ThroughHole | |
| Resistance Range | 5.62E6 ohms | |||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Power Rating | 4 watts | 0.2500 watts | 4 watts | |
| Configuration | Single Resistor | Single Resistor |