Vishay Intertechnology, Inc. RES 5.62M OHM 1% 1/4W AXIAL RLR07C5624FPRSL

Description
RES 5.62Mohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 5.62Mohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.62M OHM 1% 1/4W AXIAL - RLR07C5624FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.62M OHM 1% 1/4W AXIAL
RLR07C5624FPRSL
RES 5.62M OHM 1% 1/4W AXIAL RLR07C5624FPRSL
RES 5.62Mohm 1% 1/4W AXIAL

RES 5.62Mohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C5624FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C5624FPRSL-ND
Through Hole Resistors RLR07C5624FPRSL-ND
5.62 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.62 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C5624FPRSL RLR07C5624FPRSL-ND
Product Name RES 5.62M OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.62E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1278369 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers