Vishay Intertechnology, Inc. RES 56.2K OHM 1% 1/4W AXIAL RLR07C5622FRBSL

Description
RES 56.2Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 56.2Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56.2K OHM 1% 1/4W AXIAL - RLR07C5622FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2K OHM 1% 1/4W AXIAL
RLR07C5622FRBSL
RES 56.2K OHM 1% 1/4W AXIAL RLR07C5622FRBSL
RES 56.2Kohm 1% 1/4W AXIAL

RES 56.2Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C5622FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C5622FRBSL-ND
Through Hole Resistors RLR07C5622FRBSL-ND
56.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

56.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C5622FRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C5622FRBSL
Through Hole Resistors RLR07C5622FRBSL
RES 56.2K OHM 1% 1/4W AXIAL

RES 56.2K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C5622FRBSL RLR07C5622FRBSL-ND RLR07C5622FRBSL
Product Name RES 56.2K OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 56200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details