Vishay Intertechnology, Inc. MF,1/4W,6.62K,1%,100PPM,S/.001%,T/R RLR07C5621FSR36

Description
MF,1/4W,6.62K,1%,100 PPM,S/.001%,T/R
Request a Quote Datasheet
Description
MF,1/4W,6.62K,1%,100 PPM,S/.001%,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/4W,6.62K,1%,100PPM,S/.001%,T/R - RLR07C5621FSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/4W,6.62K,1%,100PPM,S/.001%,T/R
RLR07C5621FSR36
MF,1/4W,6.62K,1%,100PPM,S/.001%,T/R RLR07C5621FSR36
MF,1/4W,6.62K,1%,100 PPM,S/.001%,T/R

MF,1/4W,6.62K,1%,100PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - RLR07C5621FSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C5621FSR36-ND
Through Hole Resistors RLR07C5621FSR36-ND
5.62 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.62 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C5621FSR36 RLR07C5621FSR36-ND
Product Name MF,1/4W,6.62K,1%,100PPM,S/.001%,T/R Through Hole Resistors
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers