Vishay Intertechnology, Inc. Through Hole Resistors RLR07C5621FPBSL

Description
5.62 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
5.62 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C5621FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C5621FPBSL-ND
Through Hole Resistors RLR07C5621FPBSL-ND
5.62 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.62 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 5.62K OHM 1% 1/4W AXIAL - RLR07C5621FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.62K OHM 1% 1/4W AXIAL
RLR07C5621FPBSL
RES 5.62K OHM 1% 1/4W AXIAL RLR07C5621FPBSL
RES 5.62Kohm 1% 1/4W AXIAL

RES 5.62Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C5621FPBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C5621FPBSL
Through Hole Resistors RLR07C5621FPBSL
RES 5.62K OHM 1% 1/4W AXIAL

RES 5.62K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C5621FPBSL-ND RLR07C5621FPBSL RLR07C5621FPBSL
Product Name Through Hole Resistors RES 5.62K OHM 1% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details