Vishay Intertechnology, Inc. RES 5.62K OHM 1% 1/4W AXIAL RLR07C5621FPB14

Description
RES 5.62Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 5.62Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.62K OHM 1% 1/4W AXIAL - RLR07C5621FPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.62K OHM 1% 1/4W AXIAL
RLR07C5621FPB14
RES 5.62K OHM 1% 1/4W AXIAL RLR07C5621FPB14
RES 5.62Kohm 1% 1/4W AXIAL

RES 5.62Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C5621FPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C5621FPB14-ND
Through Hole Resistors RLR07C5621FPB14-ND
5.62 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.62 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C5621FPB14 RLR07C5621FPB14-ND
Product Name RES 5.62K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5620 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1311282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers