Vishay Intertechnology, Inc. Through Hole Resistors RLR07C5620FSR36

Description
562 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
562 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C5620FSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C5620FSR36-ND
Through Hole Resistors RLR07C5620FSR36-ND
562 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

562 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/4W,562,1%,100PPM,S/.001%,T/R - RLR07C5620FSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/4W,562,1%,100PPM,S/.001%,T/R
RLR07C5620FSR36
MF,1/4W,562,1%,100PPM,S/.001%,T/R RLR07C5620FSR36
MF,1/4W,562,1%,100PP M,S/.001%,T/R

MF,1/4W,562,1%,100PPM,S/.001%,T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR07C5620FSR36-ND RLR07C5620FSR36
Product Name Through Hole Resistors MF,1/4W,562,1%,100PPM,S/.001%,T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 562 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details