Vishay Intertechnology, Inc. RES 5.6M OHM 2% 1/4W AXIAL RLR07C5604GRBSL

Description
RES 5.6Mohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 5.6Mohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.6M OHM 2% 1/4W AXIAL - RLR07C5604GRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.6M OHM 2% 1/4W AXIAL
RLR07C5604GRBSL
RES 5.6M OHM 2% 1/4W AXIAL RLR07C5604GRBSL
RES 5.6Mohm 2% 1/4W AXIAL

RES 5.6Mohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C5604GRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C5604GRBSL-ND
Through Hole Resistors RLR07C5604GRBSL-ND
5.6 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.6 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C5604GRBSL RLR07C5604GRBSL-ND
Product Name RES 5.6M OHM 2% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.60E6 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 86.6 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details