Vishay Intertechnology, Inc. Through Hole Resistors RLR07C5604GRB14

Description
5.6 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
5.6 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C5604GRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C5604GRB14-ND
Through Hole Resistors RLR07C5604GRB14-ND
5.6 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.6 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 5.6M Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk - RLR07C5604GRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 5.6M Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
RLR07C5604GRB14
Res Metal Film 5.6M Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk RLR07C5604GRB14
Res Metal Film 5.6M Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 5.6M Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR07C5604GRB14-ND RLR07C5604GRB14
Product Name Through Hole Resistors Res Metal Film 5.6M Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 2 +/- % 2 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1690275 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4C206J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details