Vishay Intertechnology, Inc. RES 560K OHM 2% 1/4W AXIAL RLR07C5603GSBSL

Description
RES 560Kohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 560Kohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 560K OHM 2% 1/4W AXIAL - RLR07C5603GSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 560K OHM 2% 1/4W AXIAL
RLR07C5603GSBSL
RES 560K OHM 2% 1/4W AXIAL RLR07C5603GSBSL
RES 560Kohm 2% 1/4W AXIAL

RES 560Kohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C5603GSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C5603GSBSL-ND
Through Hole Resistors RLR07C5603GSBSL-ND
560 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

560 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C5603GSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C5603GSBSL
Through Hole Resistors RLR07C5603GSBSL
RES 560K OHM 2% 1/4W AXIAL

RES 560K OHM 2% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C5603GSBSL RLR07C5603GSBSL-ND RLR07C5603GSBSL
Product Name RES 560K OHM 2% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 560000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614351-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers