Vishay Precision Group Through Hole Resistors RLR07C5603GSB14

Description
560 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
560 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C5603GSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C5603GSB14-ND
Through Hole Resistors RLR07C5603GSB14-ND
560 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

560 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RLR07C5603GSB14 - RLR07C5603GSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RLR07C5603GSB14
RLR07C5603GSB14
RLR07C5603GSB14 RLR07C5603GSB14
RLR07C5603GSB14

RLR07C5603GSB14

Supplier's Site
Metal Film Resistor, 560Kohm, 250Mw, 2%; Resistance Vishay - 51C5547 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 560Kohm, 250Mw, 2%; Resistance Vishay
51C5547
Metal Film Resistor, 560Kohm, 250Mw, 2%; Resistance Vishay 51C5547
METAL FILM RESISTOR, 560KOHM, 250mW, 2%; Resistance:560kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 560KOHM, 250mW, 2%; Resistance:560kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site
Through Hole Resistors - RLR07C5603GSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C5603GSB14
Through Hole Resistors RLR07C5603GSB14
RES 560K OHM 2% 1/4W AXIAL

RES 560K OHM 2% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RLR07C5603GSB14-ND RLR07C5603GSB14 51C5547 RLR07C5603GSB14
Product Name Through Hole Resistors RLR07C5603GSB14 Metal Film Resistor, 560Kohm, 250Mw, 2%; Resistance Vishay Through Hole Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded ThroughHole
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1363322 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers