Vishay Intertechnology, Inc. Res Metal Film 560K Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk RLR07C5603GRB14

Description
Res Metal Film 560K Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 560K Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 560K Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk - RLR07C5603GRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 560K Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
RLR07C5603GRB14
Res Metal Film 560K Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk RLR07C5603GRB14
Res Metal Film 560K Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 560K Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RLR07C5603GRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C5603GRB14-ND
Through Hole Resistors RLR07C5603GRB14-ND
560 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

560 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C5603GRB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C5603GRB14
Through Hole Resistors RLR07C5603GRB14
RES 560K OHM 2% 1/4W AXIAL

RES 560K OHM 2% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C5603GRB14 RLR07C5603GRB14-ND RLR07C5603GRB14
Product Name Res Metal Film 560K Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk Through Hole Resistors Through Hole Resistors
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole
Tolerance 2 to 0.0100 +/- % 2 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.9100 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details