Vishay Intertechnology, Inc. Through Hole Resistors RLR07C5603GPBSL

Description
560 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
560 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C5603GPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C5603GPBSL-ND
Through Hole Resistors RLR07C5603GPBSL-ND
560 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

560 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 560K OHM 2% 1/4W AXIAL - RLR07C5603GPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 560K OHM 2% 1/4W AXIAL
RLR07C5603GPBSL
RES 560K OHM 2% 1/4W AXIAL RLR07C5603GPBSL
RES 560Kohm 2% 1/4W AXIAL

RES 560Kohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C5603GPBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C5603GPBSL
Through Hole Resistors RLR07C5603GPBSL
RES 560K OHM 2% 1/4W AXIAL

RES 560K OHM 2% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C5603GPBSL-ND RLR07C5603GPBSL RLR07C5603GPBSL
Product Name Through Hole Resistors RES 560K OHM 2% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details