Vishay Precision Group RLR07C5602GSB14 RLR07C5602GSB14

Description
RLR07C5602GSB14
Request a Quote Datasheet
Description
RLR07C5602GSB14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RLR07C5602GSB14 - RLR07C5602GSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RLR07C5602GSB14
RLR07C5602GSB14
RLR07C5602GSB14 RLR07C5602GSB14
RLR07C5602GSB14

RLR07C5602GSB14

Supplier's Site
Through Hole Resistors - RLR07C5602GSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C5602GSB14-ND
Through Hole Resistors RLR07C5602GSB14-ND
56 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

56 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Metal Film Resistor, 56Kohm, 250Mw, 2%; Resistance Vishay - 69K6809 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 56Kohm, 250Mw, 2%; Resistance Vishay
69K6809
Metal Film Resistor, 56Kohm, 250Mw, 2%; Resistance Vishay 69K6809
METAL FILM RESISTOR, 56KOHM, 250mW, 2%; Resistance:56kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 56KOHM, 250mW, 2%; Resistance:56kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C5602GSB14 RLR07C5602GSB14-ND 69K6809
Product Name RLR07C5602GSB14 Through Hole Resistors Metal Film Resistor, 56Kohm, 250Mw, 2%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1364775 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-BPR58CR56K-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details