Vishay Intertechnology, Inc. Res Metal Film 56K Ohm 2% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk RLR07C5602GPB14

Description
Res Metal Film 56K Ohm 2% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 56K Ohm 2% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 56K Ohm 2% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk - RLR07C5602GPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 56K Ohm 2% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
RLR07C5602GPB14
Res Metal Film 56K Ohm 2% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk RLR07C5602GPB14
Res Metal Film 56K Ohm 2% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk

Res Metal Film 56K Ohm 2% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RLR07C5602GPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C5602GPB14-ND
Through Hole Resistors RLR07C5602GPB14-ND
56 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

56 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C5602GPB14 RLR07C5602GPB14-ND
Product Name Res Metal Film 56K Ohm 2% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 to 0.1000 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 19600 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details