Vishay Precision Group RLR07C5601GSB14 RLR07C5601GSB14

Description
RLR07C5601GSB14
Request a Quote Datasheet
Description
RLR07C5601GSB14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RLR07C5601GSB14 - RLR07C5601GSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RLR07C5601GSB14
RLR07C5601GSB14
RLR07C5601GSB14 RLR07C5601GSB14
RLR07C5601GSB14

RLR07C5601GSB14

Supplier's Site
Through Hole Resistors - RLR07C5601GSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C5601GSB14-ND
Through Hole Resistors RLR07C5601GSB14-ND
5.6 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.6 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Metal Film Resistor, 5.6Kohm, 250Mw, 2%; Resistance Vishay - 51C5512 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 5.6Kohm, 250Mw, 2%; Resistance Vishay
51C5512
Metal Film Resistor, 5.6Kohm, 250Mw, 2%; Resistance Vishay 51C5512
METAL FILM RESISTOR, 5.6KOHM, 250mW, 2%; Resistance:5.6kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 5.6KOHM, 250mW, 2%; Resistance:5.6kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site
Resistor;Metal Film;Res 5.6 Kilohms;Pwr-Rtg 0.25 W;Tol 2%;Axial;Epoxy - 70201052 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 5.6 Kilohms;Pwr-Rtg 0.25 W;Tol 2%;Axial;Epoxy
70201052
Resistor;Metal Film;Res 5.6 Kilohms;Pwr-Rtg 0.25 W;Tol 2%;Axial;Epoxy 70201052
Meets Requirements of MIL-PRF-39017 Failure Rate: Verified Failure Rate (Contact Factory for Current Level) Excellent High Frequency Performance Epoxy Coated Construction Provides Superior Moisture Protection Traceability of Materials and Processing Monthly Lot Acceptance Testing Very Low Noise Vishay Dale Has Complete Capability to Develop Specific Reliability Programs Designed to Customer Requirements

  • Meets Requirements of MIL-PRF-39017
  • Failure Rate: Verified Failure Rate (Contact Factory for Current Level)
  • Excellent High Frequency Performance
  • Epoxy Coated Construction Provides Superior Moisture Protection
  • Traceability of Materials and Processing
  • Monthly Lot Acceptance Testing
  • Very Low Noise
  • Vishay Dale Has Complete Capability to Develop Specific Reliability Programs Designed to Customer Requirements
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number RLR07C5601GSB14 RLR07C5601GSB14-ND 51C5512 70201052
Product Name RLR07C5601GSB14 Through Hole Resistors Metal Film Resistor, 5.6Kohm, 250Mw, 2%; Resistance Vishay Resistor;Metal Film;Res 5.6 Kilohms;Pwr-Rtg 0.25 W;Tol 2%;Axial;Epoxy
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leads
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9380 ohms
View Details
4 suppliers
Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details