Vishay Intertechnology, Inc. Res Metal Film 5.6K Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole RLR07C5601GMB14

Description
Res Metal Film 5.6K Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 5.6K Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 5.6K Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole - RLR07C5601GMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 5.6K Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole
RLR07C5601GMB14
Res Metal Film 5.6K Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole RLR07C5601GMB14
Res Metal Film 5.6K Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole

Res Metal Film 5.6K Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RLR07C5601GMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C5601GMB14-ND
Through Hole Resistors RLR07C5601GMB14-ND
5.6 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.6 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C5601GMB14 RLR07C5601GMB14-ND
Product Name Res Metal Film 5.6K Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 to 1 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1622804-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150000 ohms
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details