RES 560ohm 2% 1/4W AXIAL
560 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
RES 560 OHM 2% 1/4W AXIAL
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RLR07C5600GSBSL | RLR07C5600GSBSL-ND | RLR07C5600GSBSL |
| Product Name | RES 560 OHM 2% 1/4W AXIAL | Through Hole Resistors | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | ThroughHole |
| Resistance Range | 560 ohms | 560 ohms | 560 ohms |
| Tolerance | 2 +/- % | 2 +/- % | 2 +/- % |
| Power Rating | 4 watts | 0.2500 watts | 4 watts |
| Configuration | Single Resistor |