Vishay Intertechnology, Inc. Through Hole Resistors RLR07C5600GMBSL

Description
560 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
560 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C5600GMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C5600GMBSL-ND
Through Hole Resistors RLR07C5600GMBSL-ND
560 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

560 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 560 OHM 2% 1/4W AXIAL - RLR07C5600GMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 560 OHM 2% 1/4W AXIAL
RLR07C5600GMBSL
RES 560 OHM 2% 1/4W AXIAL RLR07C5600GMBSL
RES 560ohm 2% 1/4W AXIAL

RES 560ohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C5600GMBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C5600GMBSL
Through Hole Resistors RLR07C5600GMBSL
RES 560 OHM 2% 1/4W AXIAL

RES 560 OHM 2% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C5600GMBSL-ND RLR07C5600GMBSL RLR07C5600GMBSL
Product Name Through Hole Resistors RES 560 OHM 2% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 560 ohms 560 ohms 560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details