Vishay Intertechnology, Inc. Res Metal Film 560 Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk RLR07C5600GMB14

Description
Res Metal Film 560 Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 560 Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 560 Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk - RLR07C5600GMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 560 Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
RLR07C5600GMB14
Res Metal Film 560 Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk RLR07C5600GMB14
Res Metal Film 560 Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk

Res Metal Film 560 Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RLR07C5600GMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C5600GMB14-ND
Through Hole Resistors RLR07C5600GMB14-ND
560 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

560 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C5600GMB14 RLR07C5600GMB14-ND
Product Name Res Metal Film 560 Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 to 1 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Through Hole Resistors - 1-1623708-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers