Vishay Intertechnology, Inc. RES 560 OHM 1% 1/4W AXIAL RLR07C5600FRR36

Description
RES 560ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 560ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 560 OHM 1% 1/4W AXIAL - RLR07C5600FRR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 560 OHM 1% 1/4W AXIAL
RLR07C5600FRR36
RES 560 OHM 1% 1/4W AXIAL RLR07C5600FRR36
RES 560ohm 1% 1/4W AXIAL

RES 560ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C5600FRR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C5600FRR36-ND
Through Hole Resistors RLR07C5600FRR36-ND
560 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

560 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C5600FRR36 RLR07C5600FRR36-ND
Product Name RES 560 OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 560 ohms 560 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1364754P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100 ohms
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers