Vishay Intertechnology, Inc. RES 54.9 OHM 1% 1/4W AXIAL RLR07C54R9FSRSL

Description
RES 54.9ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 54.9ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 54.9 OHM 1% 1/4W AXIAL - RLR07C54R9FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 54.9 OHM 1% 1/4W AXIAL
RLR07C54R9FSRSL
RES 54.9 OHM 1% 1/4W AXIAL RLR07C54R9FSRSL
RES 54.9ohm 1% 1/4W AXIAL

RES 54.9ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C54R9FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C54R9FSRSL-ND
Through Hole Resistors RLR07C54R9FSRSL-ND
54.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

54.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C54R9FSRSL RLR07C54R9FSRSL-ND
Product Name RES 54.9 OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 54.9 ohms 54.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R125JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details