Vishay Intertechnology, Inc. Through Hole Resistors RLR07C54R9FRBSL

Description
54.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
54.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C54R9FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C54R9FRBSL-ND
Through Hole Resistors RLR07C54R9FRBSL-ND
54.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

54.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 54.9 OHM 1% 1/4W AXIAL - RLR07C54R9FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 54.9 OHM 1% 1/4W AXIAL
RLR07C54R9FRBSL
RES 54.9 OHM 1% 1/4W AXIAL RLR07C54R9FRBSL
RES 54.9ohm 1% 1/4W AXIAL

RES 54.9ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C54R9FRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C54R9FRBSL
Through Hole Resistors RLR07C54R9FRBSL
RES 54.9 OHM 1% 1/4W AXIAL

RES 54.9 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C54R9FRBSL-ND RLR07C54R9FRBSL RLR07C54R9FRBSL
Product Name Through Hole Resistors RES 54.9 OHM 1% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 54.9 ohms 54.9 ohms 54.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details