Vishay Intertechnology, Inc. RES 549K OHM 1% 1/4W AXIAL RLR07C5493FPBSL

Description
RES 549Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 549Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 549K OHM 1% 1/4W AXIAL - RLR07C5493FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 549K OHM 1% 1/4W AXIAL
RLR07C5493FPBSL
RES 549K OHM 1% 1/4W AXIAL RLR07C5493FPBSL
RES 549Kohm 1% 1/4W AXIAL

RES 549Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C5493FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C5493FPBSL-ND
Through Hole Resistors RLR07C5493FPBSL-ND
549 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

549 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C5493FPBSL RLR07C5493FPBSL-ND
Product Name RES 549K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 549000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1311303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers