Vishay Intertechnology, Inc. RES 54.9K OHM 1% 1/4W AXIAL RLR07C5492FSBSL

Description
RES 54.9Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 54.9Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 54.9K OHM 1% 1/4W AXIAL - RLR07C5492FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 54.9K OHM 1% 1/4W AXIAL
RLR07C5492FSBSL
RES 54.9K OHM 1% 1/4W AXIAL RLR07C5492FSBSL
RES 54.9Kohm 1% 1/4W AXIAL

RES 54.9Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C5492FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C5492FSBSL-ND
Through Hole Resistors RLR07C5492FSBSL-ND
54.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

54.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C5492FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C5492FSBSL
Through Hole Resistors RLR07C5492FSBSL
RES 54.9K OHM 1% 1/4W AXIAL

RES 54.9K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C5492FSBSL RLR07C5492FSBSL-ND RLR07C5492FSBSL
Product Name RES 54.9K OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 54900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1445511 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers