Vishay Intertechnology, Inc. RES 54.9K OHM 1% 1/4W AXIAL RLR07C5492FRB14

Description
RES 54.9Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 54.9Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 54.9K OHM 1% 1/4W AXIAL - RLR07C5492FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 54.9K OHM 1% 1/4W AXIAL
RLR07C5492FRB14
RES 54.9K OHM 1% 1/4W AXIAL RLR07C5492FRB14
RES 54.9Kohm 1% 1/4W AXIAL

RES 54.9Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C5492FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C5492FRB14-ND
Through Hole Resistors RLR07C5492FRB14-ND
54.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

54.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C5492FRB14 RLR07C5492FRB14-ND
Product Name RES 54.9K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 54900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details