Vishay Intertechnology, Inc. RES 5.49K OHM 1% 1/4W AXIAL RLR07C5491FRBSL

Description
RES 5.49Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 5.49Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.49K OHM 1% 1/4W AXIAL - RLR07C5491FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.49K OHM 1% 1/4W AXIAL
RLR07C5491FRBSL
RES 5.49K OHM 1% 1/4W AXIAL RLR07C5491FRBSL
RES 5.49Kohm 1% 1/4W AXIAL

RES 5.49Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C5491FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C5491FRBSL-ND
Through Hole Resistors RLR07C5491FRBSL-ND
5.49 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.49 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C5491FRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C5491FRBSL
Through Hole Resistors RLR07C5491FRBSL
RES 5.49K OHM 1% 1/4W AXIAL

RES 5.49K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C5491FRBSL RLR07C5491FRBSL-ND RLR07C5491FRBSL
Product Name RES 5.49K OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 5490 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364746P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 100000 ohms
View Details
Through Hole Resistors - 2019-BPR58CR47J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers