Vishay Intertechnology, Inc. RES 549 OHM 1% 1/4W AXIAL RLR07C5490FSBSL

Description
RES 549ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 549ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 549 OHM 1% 1/4W AXIAL - RLR07C5490FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 549 OHM 1% 1/4W AXIAL
RLR07C5490FSBSL
RES 549 OHM 1% 1/4W AXIAL RLR07C5490FSBSL
RES 549ohm 1% 1/4W AXIAL

RES 549ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C5490FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C5490FSBSL-ND
Through Hole Resistors RLR07C5490FSBSL-ND
549 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

549 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C5490FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C5490FSBSL
Through Hole Resistors RLR07C5490FSBSL
RES 549 OHM 1% 1/4W AXIAL

RES 549 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C5490FSBSL RLR07C5490FSBSL-ND RLR07C5490FSBSL
Product Name RES 549 OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 549 ohms 549 ohms 549 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers