Vishay Intertechnology, Inc. RES 53.6K OHM 1% 1/4W AXIAL RLR07C5362FPRSL

Description
RES 53.6Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 53.6Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 53.6K OHM 1% 1/4W AXIAL - RLR07C5362FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 53.6K OHM 1% 1/4W AXIAL
RLR07C5362FPRSL
RES 53.6K OHM 1% 1/4W AXIAL RLR07C5362FPRSL
RES 53.6Kohm 1% 1/4W AXIAL

RES 53.6Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C5362FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C5362FPRSL-ND
Through Hole Resistors RLR07C5362FPRSL-ND
53.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

53.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C5362FPRSL RLR07C5362FPRSL-ND
Product Name RES 53.6K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 53600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1617589 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers