Vishay Intertechnology, Inc. RES 5.23M OHM 1% 1/4W AXIAL RLR07C5234FRRSL

Description
RES 5.23Mohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 5.23Mohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.23M OHM 1% 1/4W AXIAL - RLR07C5234FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.23M OHM 1% 1/4W AXIAL
RLR07C5234FRRSL
RES 5.23M OHM 1% 1/4W AXIAL RLR07C5234FRRSL
RES 5.23Mohm 1% 1/4W AXIAL

RES 5.23Mohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C5234FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C5234FRRSL-ND
Through Hole Resistors RLR07C5234FRRSL-ND
5.23 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.23 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C5234FRRSL RLR07C5234FRRSL-ND
Product Name RES 5.23M OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.23E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623696-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.8 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311259 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58CR33K-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details