Vishay Intertechnology, Inc. RES 52.3K OHM 1% 1/4W AXIAL RLR07C5232FSRSL

Description
RES 52.3Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 52.3Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 52.3K OHM 1% 1/4W AXIAL - RLR07C5232FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 52.3K OHM 1% 1/4W AXIAL
RLR07C5232FSRSL
RES 52.3K OHM 1% 1/4W AXIAL RLR07C5232FSRSL
RES 52.3Kohm 1% 1/4W AXIAL

RES 52.3Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C5232FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C5232FSRSL-ND
Through Hole Resistors RLR07C5232FSRSL-ND
52.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

52.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C5232FSRSL RLR07C5232FSRSL-ND
Product Name RES 52.3K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 52300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 1249349 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details