Vishay Intertechnology, Inc. Through Hole Resistors RLR07C5232FSBSL

Description
52.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
52.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C5232FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C5232FSBSL-ND
Through Hole Resistors RLR07C5232FSBSL-ND
52.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

52.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 52.3K OHM 1% 1/4W AXIAL - RLR07C5232FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 52.3K OHM 1% 1/4W AXIAL
RLR07C5232FSBSL
RES 52.3K OHM 1% 1/4W AXIAL RLR07C5232FSBSL
RES 52.3Kohm 1% 1/4W AXIAL

RES 52.3Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C5232FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C5232FSBSL
Through Hole Resistors RLR07C5232FSBSL
RES 52.3K OHM 1% 1/4W AXIAL

RES 52.3K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C5232FSBSL-ND RLR07C5232FSBSL RLR07C5232FSBSL
Product Name Through Hole Resistors RES 52.3K OHM 1% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1468319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details