Vishay Intertechnology, Inc. RES 52.3K OHM 1% 1/4W AXIAL RLR07C5232FPBSL

Description
RES 52.3Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 52.3Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 52.3K OHM 1% 1/4W AXIAL - RLR07C5232FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 52.3K OHM 1% 1/4W AXIAL
RLR07C5232FPBSL
RES 52.3K OHM 1% 1/4W AXIAL RLR07C5232FPBSL
RES 52.3Kohm 1% 1/4W AXIAL

RES 52.3Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C5232FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C5232FPBSL-ND
Through Hole Resistors RLR07C5232FPBSL-ND
52.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

52.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C5232FPBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C5232FPBSL
Through Hole Resistors RLR07C5232FPBSL
RES 52.3K OHM 1% 1/4W AXIAL

RES 52.3K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C5232FPBSL RLR07C5232FPBSL-ND RLR07C5232FPBSL
Product Name RES 52.3K OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 52300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details