Vishay Intertechnology, Inc. RES 523 OHM 1% 1/4W AXIAL RLR07C5230FSRE6

Description
RES 523ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 523ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 523 OHM 1% 1/4W AXIAL - RLR07C5230FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 523 OHM 1% 1/4W AXIAL
RLR07C5230FSRE6
RES 523 OHM 1% 1/4W AXIAL RLR07C5230FSRE6
RES 523ohm 1% 1/4W AXIAL

RES 523ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C5230FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C5230FSRE6-ND
Through Hole Resistors RLR07C5230FSRE6-ND
523 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

523 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C5230FSRE6 RLR07C5230FSRE6-ND
Product Name RES 523 OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 523 ohms 523 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chassis Mount Resistors - 157572P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 47 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details