Vishay Intertechnology, Inc. RES 523 OHM 1% 1/4W AXIAL RLR07C5230FRBSL

Description
RES 523ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 523ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 523 OHM 1% 1/4W AXIAL - RLR07C5230FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 523 OHM 1% 1/4W AXIAL
RLR07C5230FRBSL
RES 523 OHM 1% 1/4W AXIAL RLR07C5230FRBSL
RES 523ohm 1% 1/4W AXIAL

RES 523ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C5230FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C5230FRBSL-ND
Through Hole Resistors RLR07C5230FRBSL-ND
523 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

523 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C5230FRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C5230FRBSL
Through Hole Resistors RLR07C5230FRBSL
RES 523 OHM 1% 1/4W AXIAL

RES 523 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C5230FRBSL RLR07C5230FRBSL-ND RLR07C5230FRBSL
Product Name RES 523 OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 523 ohms 523 ohms 523 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R125JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details