Vishay Intertechnology, Inc. RES 523 OHM 1% 1/4W AXIAL RLR07C5230FPBSL

Description
RES 523ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 523ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 523 OHM 1% 1/4W AXIAL - RLR07C5230FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 523 OHM 1% 1/4W AXIAL
RLR07C5230FPBSL
RES 523 OHM 1% 1/4W AXIAL RLR07C5230FPBSL
RES 523ohm 1% 1/4W AXIAL

RES 523ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C5230FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C5230FPBSL-ND
Through Hole Resistors RLR07C5230FPBSL-ND
523 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

523 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C5230FPBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C5230FPBSL
Through Hole Resistors RLR07C5230FPBSL
RES 523 OHM 1% 1/4W AXIAL

RES 523 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C5230FPBSL RLR07C5230FPBSL-ND RLR07C5230FPBSL
Product Name RES 523 OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 523 ohms 523 ohms 523 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1617563 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details