Vishay Intertechnology, Inc. RES Metal Film 51.1 1% 1/4 100 AXL RLR07C51R1FSB14

Description
RES Metal Film 51.1 1% 1/4 100 AXL
Request a Quote Datasheet
Description
RES Metal Film 51.1 1% 1/4 100 AXL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES Metal Film 51.1 1% 1/4 100 AXL - RLR07C51R1FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES Metal Film 51.1 1% 1/4 100 AXL
RLR07C51R1FSB14
RES Metal Film 51.1 1% 1/4 100 AXL RLR07C51R1FSB14
RES Metal Film 51.1 1% 1/4 100 AXL

RES Metal Film 51.1 1% 1/4 100 AXL

Supplier's Site
Through Hole Resistors - RLR07C51R1FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C51R1FSB14-ND
Through Hole Resistors RLR07C51R1FSB14-ND
51.1 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

51.1 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Metal Film Resistor, 51.1 Ohm, 250Mw, 1%; Resistance Vishay - 90H9360 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 51.1 Ohm, 250Mw, 1%; Resistance Vishay
90H9360
Metal Film Resistor, 51.1 Ohm, 250Mw, 1%; Resistance Vishay 90H9360
METAL FILM RESISTOR, 51.1 OHM, 250mW, 1%; Resistance:51.1ohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 51.1 OHM, 250mW, 1%; Resistance:51.1ohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C51R1FSB14 RLR07C51R1FSB14-ND 90H9360
Product Name RES Metal Film 51.1 1% 1/4 100 AXL Through Hole Resistors Metal Film Resistor, 51.1 Ohm, 250Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Mounting / Packaging Axial Leads; Axial Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details