Vishay Intertechnology, Inc. Through Hole Resistors RLR07C51R1FRBSL

Description
51.1 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
51.1 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C51R1FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C51R1FRBSL-ND
Through Hole Resistors RLR07C51R1FRBSL-ND
51.1 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

51.1 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 51.1 OHM 1% 1/4W AXIAL - RLR07C51R1FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.1 OHM 1% 1/4W AXIAL
RLR07C51R1FRBSL
RES 51.1 OHM 1% 1/4W AXIAL RLR07C51R1FRBSL
RES 51.1ohm 1% 1/4W AXIAL

RES 51.1ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C51R1FRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C51R1FRBSL
Through Hole Resistors RLR07C51R1FRBSL
RES 51.1 OHM 1% 1/4W AXIAL

RES 51.1 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C51R1FRBSL-ND RLR07C51R1FRBSL RLR07C51R1FRBSL
Product Name Through Hole Resistors RES 51.1 OHM 1% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 51.1 ohms 51.1 ohms 51.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 3.3 ohms
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers