Vishay Intertechnology, Inc. Through Hole Resistors RLR07C51R1FPBSL

Description
51.1 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
51.1 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C51R1FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C51R1FPBSL-ND
Through Hole Resistors RLR07C51R1FPBSL-ND
51.1 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

51.1 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 51.1 OHM 1% 1/4W AXIAL - RLR07C51R1FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.1 OHM 1% 1/4W AXIAL
RLR07C51R1FPBSL
RES 51.1 OHM 1% 1/4W AXIAL RLR07C51R1FPBSL
RES 51.1ohm 1% 1/4W AXIAL

RES 51.1ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C51R1FPBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C51R1FPBSL
Through Hole Resistors RLR07C51R1FPBSL
RES 51.1 OHM 1% 1/4W AXIAL

RES 51.1 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C51R1FPBSL-ND RLR07C51R1FPBSL RLR07C51R1FPBSL
Product Name Through Hole Resistors RES 51.1 OHM 1% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 51.1 ohms 51.1 ohms 51.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details