Vishay Intertechnology, Inc. RES 511K OHM 1% 1/4W AXIAL RLR07C5113FRRSL

Description
RES 511Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 511Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 511K OHM 1% 1/4W AXIAL - RLR07C5113FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 511K OHM 1% 1/4W AXIAL
RLR07C5113FRRSL
RES 511K OHM 1% 1/4W AXIAL RLR07C5113FRRSL
RES 511Kohm 1% 1/4W AXIAL

RES 511Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C5113FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C5113FRRSL-ND
Through Hole Resistors RLR07C5113FRRSL-ND
511 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

511 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C5113FRRSL RLR07C5113FRRSL-ND
Product Name RES 511K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 511000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1363296 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details