Vishay Intertechnology, Inc. RES 511K OHM 1% 1/4W AXIAL RLR07C5113FPRSL

Description
RES 511Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 511Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 511K OHM 1% 1/4W AXIAL - RLR07C5113FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 511K OHM 1% 1/4W AXIAL
RLR07C5113FPRSL
RES 511K OHM 1% 1/4W AXIAL RLR07C5113FPRSL
RES 511Kohm 1% 1/4W AXIAL

RES 511Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C5113FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C5113FPRSL-ND
Through Hole Resistors RLR07C5113FPRSL-ND
511 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

511 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C5113FPRSL RLR07C5113FPRSL-ND
Product Name RES 511K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 511000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1364742P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 1000 ohms
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers