Vishay Precision Group Through Hole Resistors RLR07C5112FSB14

Description
51.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
51.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C5112FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C5112FSB14-ND
Through Hole Resistors RLR07C5112FSB14-ND
51.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

51.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RLR07C5112FSB14 - RLR07C5112FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RLR07C5112FSB14
RLR07C5112FSB14
RLR07C5112FSB14 RLR07C5112FSB14
RLR07C5112FSB14

RLR07C5112FSB14

Supplier's Site
Metal Film Resistor, 51.1Kohm, 250Mw, 1%; Resistance Vishay - 96B8548 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 51.1Kohm, 250Mw, 1%; Resistance Vishay
96B8548
Metal Film Resistor, 51.1Kohm, 250Mw, 1%; Resistance Vishay 96B8548
METAL FILM RESISTOR, 51.1KOHM, 250mW, 1%; Resistance:51.1kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 51.1KOHM, 250mW, 1%; Resistance:51.1kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C5112FSB14-ND RLR07C5112FSB14 96B8548
Product Name Through Hole Resistors RLR07C5112FSB14 Metal Film Resistor, 51.1Kohm, 250Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 4.7 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R680JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers