Vishay Intertechnology, Inc. Through Hole Resistors RLR07C5112FMBSL

Description
51.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
51.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C5112FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C5112FMBSL-ND
Through Hole Resistors RLR07C5112FMBSL-ND
51.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

51.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 51.1K OHM 1% 1/4W AXIAL - RLR07C5112FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.1K OHM 1% 1/4W AXIAL
RLR07C5112FMBSL
RES 51.1K OHM 1% 1/4W AXIAL RLR07C5112FMBSL
RES 51.1Kohm 1% 1/4W AXIAL

RES 51.1Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C5112FMBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C5112FMBSL
Through Hole Resistors RLR07C5112FMBSL
RES 51.1K OHM 1% 1/4W AXIAL

RES 51.1K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C5112FMBSL-ND RLR07C5112FMBSL RLR07C5112FMBSL
Product Name Through Hole Resistors RES 51.1K OHM 1% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614975-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37400 ohms
View Details
2 suppliers