Vishay Intertechnology, Inc. RES 4.99K OHM 1% 1/4W AXIAL RLR07C4991FMBSL

Description
RES 4.99Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 4.99Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.99K OHM 1% 1/4W AXIAL - RLR07C4991FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99K OHM 1% 1/4W AXIAL
RLR07C4991FMBSL
RES 4.99K OHM 1% 1/4W AXIAL RLR07C4991FMBSL
RES 4.99Kohm 1% 1/4W AXIAL

RES 4.99Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C4991FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C4991FMBSL-ND
Through Hole Resistors RLR07C4991FMBSL-ND
4.99 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.99 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C4991FMBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C4991FMBSL
Through Hole Resistors RLR07C4991FMBSL
RES 4.99K OHM 1% 1/4W AXIAL

RES 4.99K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C4991FMBSL RLR07C4991FMBSL-ND RLR07C4991FMBSL
Product Name RES 4.99K OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 4990 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2870 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details