Vishay Intertechnology, Inc. RES 499 OHM 1% 1/4W AXIAL RLR07C4990FSBSL

Description
RES 499ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 499ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 499 OHM 1% 1/4W AXIAL - RLR07C4990FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499 OHM 1% 1/4W AXIAL
RLR07C4990FSBSL
RES 499 OHM 1% 1/4W AXIAL RLR07C4990FSBSL
RES 499ohm 1% 1/4W AXIAL

RES 499ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C4990FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C4990FSBSL-ND
Through Hole Resistors RLR07C4990FSBSL-ND
499 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

499 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C4990FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C4990FSBSL
Through Hole Resistors RLR07C4990FSBSL
RES 499 OHM 1% 1/4W AXIAL

RES 499 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C4990FSBSL RLR07C4990FSBSL-ND RLR07C4990FSBSL
Product Name RES 499 OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 499 ohms 499 ohms 499 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1622825-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1200 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers