Vishay Precision Group RLR07C4990FSB14 RLR07C4990FSB14

Description
RLR07C4990FSB14
Request a Quote Datasheet
Description
RLR07C4990FSB14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RLR07C4990FSB14 - RLR07C4990FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RLR07C4990FSB14
RLR07C4990FSB14
RLR07C4990FSB14 RLR07C4990FSB14
RLR07C4990FSB14

RLR07C4990FSB14

Supplier's Site
Through Hole Resistors - RLR07C4990FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C4990FSB14-ND
Through Hole Resistors RLR07C4990FSB14-ND
499 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

499 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Metal Film Resistor, 499 Ohm, 250Mw, 1%; Resistance Vishay - 39C0155 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 499 Ohm, 250Mw, 1%; Resistance Vishay
39C0155
Metal Film Resistor, 499 Ohm, 250Mw, 1%; Resistance Vishay 39C0155
METAL FILM RESISTOR, 499 OHM, 250mW, 1%; Resistance:499ohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 499 OHM, 250mW, 1%; Resistance:499ohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C4990FSB14 RLR07C4990FSB14-ND 39C0155
Product Name RLR07C4990FSB14 Through Hole Resistors Metal Film Resistor, 499 Ohm, 250Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 499 ohms 499 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9420 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details