Vishay Intertechnology, Inc. Through Hole Resistors RLR07C4990FPBSL

Description
499 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
499 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C4990FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C4990FPBSL-ND
Through Hole Resistors RLR07C4990FPBSL-ND
499 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

499 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 499 OHM 1% 1/4W AXIAL - RLR07C4990FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499 OHM 1% 1/4W AXIAL
RLR07C4990FPBSL
RES 499 OHM 1% 1/4W AXIAL RLR07C4990FPBSL
RES 499ohm 1% 1/4W AXIAL

RES 499ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C4990FPBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C4990FPBSL
Through Hole Resistors RLR07C4990FPBSL
RES 499 OHM 1% 1/4W AXIAL

RES 499 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C4990FPBSL-ND RLR07C4990FPBSL RLR07C4990FPBSL
Product Name Through Hole Resistors RES 499 OHM 1% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 499 ohms 499 ohms 499 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details