Vishay Intertechnology, Inc. Res Metal Film 48.7 Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R RLR07C48R7FPRE7

Description
Res Metal Film 48.7 Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 48.7 Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 48.7 Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R - RLR07C48R7FPRE7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 48.7 Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
RLR07C48R7FPRE7
Res Metal Film 48.7 Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R RLR07C48R7FPRE7
Res Metal Film 48.7 Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R

Res Metal Film 48.7 Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RLR07C48R7FPRE7TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR07C48R7FPRE7TR-ND
Through Hole Resistors 541-RLR07C48R7FPRE7TR-ND
48.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

48.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C48R7FPRE7 541-RLR07C48R7FPRE7TR-ND
Product Name Res Metal Film 48.7 Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.1000 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825863 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1622825-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers