Vishay Intertechnology, Inc. Through Hole Resistors RLR07C48R7FPBSL

Description
48.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
48.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C48R7FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C48R7FPBSL-ND
Through Hole Resistors RLR07C48R7FPBSL-ND
48.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

48.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 48.7 OHM 1% 1/4W AXIAL - RLR07C48R7FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 48.7 OHM 1% 1/4W AXIAL
RLR07C48R7FPBSL
RES 48.7 OHM 1% 1/4W AXIAL RLR07C48R7FPBSL
RES 48.7ohm 1% 1/4W AXIAL

RES 48.7ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C48R7FPBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C48R7FPBSL
Through Hole Resistors RLR07C48R7FPBSL
RES 48.7 OHM 1% 1/4W AXIAL

RES 48.7 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C48R7FPBSL-ND RLR07C48R7FPBSL RLR07C48R7FPBSL
Product Name Through Hole Resistors RES 48.7 OHM 1% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 48.7 ohms 48.7 ohms 48.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers